Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint 2753

Description
DIE-CAST ZINC MATERIAL 1-3/16 INCH OD SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES COVER
Datasheet
Description
DIE-CAST ZINC MATERIAL 1-3/16 INCH OD SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 2753 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
2753
Rigid/EMT Conduit Elbow Joint 2753
DIE-CAST ZINC MATERIAL 1-3/16 INCH OD SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES COVER
  • DIE-CAST ZINC MATERIAL
  • 1-3/16 INCH OD SIZE
  • EMT CONDUIT USED ON
  • SET SCREW FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • SCREW SIZE #8-32 TPI X 1/4 INCH L
  • INCLUDES COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2753
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.1 inch (28 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details