Hubbell Electrical Products Concrete Ring/Box Ring - Steel 275

Description
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 5 INCH UL 514A, CSA C22.2 APPROVAL 61.5 CU INCH CAPACITY (1/2 INCH - 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 5 INCH UL 514A, CSA C22.2 APPROVAL 61.5 CU INCH CAPACITY (1/2 INCH - 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 275 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
275
Concrete Ring/Box Ring - Steel 275
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 5 INCH UL 514A, CSA C22.2 APPROVAL 61.5 CU INCH CAPACITY (1/2 INCH - 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 5 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 61.5 CU INCH CAPACITY
  • (1/2 INCH - 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 275
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details