Hubbell Electrical Products Concrete Ring/Box Ring - Steel 274

Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 4 INCH UL 514A, CSA C22.2 APPROVAL 49.3 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 4 INCH UL 514A, CSA C22.2 APPROVAL 49.3 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 274 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
274
Concrete Ring/Box Ring - Steel 274
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 4 INCH UL 514A, CSA C22.2 APPROVAL 49.3 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 49.3 CU INCH CAPACITY
  • (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 274
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details