Hubbell Electrical Products Rigid/EMT Conduit Connector 2702

Description
2-PIECE TYPE DIE CAST ZINC MATERIAL 11/16 INCH EMT CONDUIT USED ON UL 514-B APPROVAL 15/16 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
2-PIECE TYPE DIE CAST ZINC MATERIAL 11/16 INCH EMT CONDUIT USED ON UL 514-B APPROVAL 15/16 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2702 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2702
Rigid/EMT Conduit Connector 2702
2-PIECE TYPE DIE CAST ZINC MATERIAL 11/16 INCH EMT CONDUIT USED ON UL 514-B APPROVAL 15/16 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • 2-PIECE TYPE
  • DIE CAST ZINC MATERIAL
  • 11/16 INCH
  • EMT CONDUIT USED ON
  • UL 514-B APPROVAL
  • 15/16 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2702
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details