2701-8 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Hubbell Electrical Products
Armored Cable/Flex Conduit Connector
2701-8
Description
STRAIGHT TYPE
STEEL MATERIAL
UL, CSA APPROVAL
20 STANDARD PACKAGE
3/4 INCH TRADE SIZE
3/4 INCH KNOCKOUT SIZE
12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (ARMORED CABLE)
12/3 AWG, 12/4 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (METAL CLAD CABLE)
12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG (HCF CABLE) CORD SIZE
NON INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
REDI-LOC[T], RACO[R] BRAND
-
Hubbell Electrical Products
Datasheet
Description
STRAIGHT TYPE
STEEL MATERIAL
UL, CSA APPROVAL
20 STANDARD PACKAGE
3/4 INCH TRADE SIZE
3/4 INCH KNOCKOUT SIZE
12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (ARMORED CABLE)
12/3 AWG, 12/4 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (METAL CLAD CABLE)
12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG (HCF CABLE) CORD SIZE
NON INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
REDI-LOC[T], RACO[R] BRAND
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
2701-8
STRAIGHT TYPE
STEEL MATERIAL
UL, CSA APPROVAL
20 STANDARD PACKAGE
3/4 INCH TRADE SIZE
3/4 INCH KNOCKOUT SIZE
12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (ARMORED CABLE)
12/3 AWG, 12/4 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (METAL CLAD CABLE)
12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG (HCF CABLE) CORD SIZE
NON INSULATED THROAT TYPE
ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
SINGLE CABLE OPENING
REDI-LOC[T], RACO[R] BRAND
- STRAIGHT TYPE
- STEEL MATERIAL
- UL, CSA APPROVAL
- 20 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- 3/4 INCH KNOCKOUT SIZE
- 12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (ARMORED CABLE)
- 12/3 AWG, 12/4 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (METAL CLAD CABLE)
- 12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG (HCF CABLE) CORD SIZE
- NON INSULATED THROAT TYPE
- ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
- SINGLE CABLE OPENING
- REDI-LOC[T], RACO[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
2701-8 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Size
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.8661 inch (22 mm)
Material
Nylon; Polyamide
View Details