Hubbell Electrical Products Conduit Body Cover 270

Description
SCREW TYPE STAMPED STEEL MATERIAL 4-1/4 INCH UL, CSA APPROVAL 3/4 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 1-1/2 INCH W X 5/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
Datasheet
Description
SCREW TYPE STAMPED STEEL MATERIAL 4-1/4 INCH UL, CSA APPROVAL 3/4 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 1-1/2 INCH W X 5/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 270 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
270
Conduit Body Cover 270
SCREW TYPE STAMPED STEEL MATERIAL 4-1/4 INCH UL, CSA APPROVAL 3/4 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 1-1/2 INCH W X 5/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
  • SCREW TYPE
  • STAMPED STEEL MATERIAL
  • 4-1/4 INCH
  • UL, CSA APPROVAL
  • 3/4 INCH TRADE SIZE
  • DURALOY[R] BRAND
  • OVERALL DIMENSION 1-1/2 INCH W X 5/16 INCH H
  • SCREW MATERIAL 316 STAINLESS STEEL
  • USED ON CONDUIT BODY
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 270
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details