Hubbell Wiring Device-Kellems Locking Device Plug 26W08AM

Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROU
Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROU

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Locking Device Plug
26W08AM
Locking Device Plug 26W08AM
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROU

POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROU

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26W08AM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254457 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details