Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2695

Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 3-15/16 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 40 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 3-15/16 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 40 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2695 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2695
Armored Cable/Flex Conduit Connector 2695
90 DEGREE TYPE DIE CAST ZINC MATERIAL 3-15/16 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 40 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • DIE CAST ZINC MATERIAL
  • 3-15/16 INCH
  • SQUEEZE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 40 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2695
Product Name Armored Cable/Flex Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details