Hubbell Electrical Products Rigid/EMT Conduit Coupling 2672

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 4-29/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3-15/16 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT HEIGHT 3-63/64 INCH SCREW SIZE 1/4 INCH-20 TPI X 1/2 INCH L
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 4-29/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3-15/16 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT HEIGHT 3-63/64 INCH SCREW SIZE 1/4 INCH-20 TPI X 1/2 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2672 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2672
Rigid/EMT Conduit Coupling 2672
SET SCREW TYPE DIE-CAST ZINC MATERIAL 4-29/64 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3-15/16 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT HEIGHT 3-63/64 INCH SCREW SIZE 1/4 INCH-20 TPI X 1/2 INCH L
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 4-29/64 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3-15/16 INCH DIAMETER
  • 12 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • HEIGHT 3-63/64 INCH
  • SCREW SIZE 1/4 INCH-20 TPI X 1/2 INCH L
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2672
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details