Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint 2655

Description
DIE-CAST ZINC MATERIAL 1-59/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES GASKET AND COVER
Datasheet
Description
DIE-CAST ZINC MATERIAL 1-59/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES GASKET AND COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 2655 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
2655
Rigid/EMT Conduit Elbow Joint 2655
DIE-CAST ZINC MATERIAL 1-59/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES GASKET AND COVER
  • DIE-CAST ZINC MATERIAL
  • 1-59/64 INCH OD SIZE
  • RIGID CONDUIT IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 20 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • SCREW SIZE #8-32 TPI X 1/4 INCH L
  • INCLUDES GASKET AND COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2655
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details