Hubbell Electrical Products RIGID/EMT CONDUIT ELBOW JOINT 2654

Description
DIE-CAST ZINC MATERIAL 1-35/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEG BEND ANGLE RACO. BRAND SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES GASKET AND COVER
Datasheet
Description
DIE-CAST ZINC MATERIAL 1-35/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEG BEND ANGLE RACO. BRAND SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES GASKET AND COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT ELBOW JOINT - 2654 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
RIGID/EMT CONDUIT ELBOW JOINT
2654
RIGID/EMT CONDUIT ELBOW JOINT 2654
DIE-CAST ZINC MATERIAL 1-35/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEG BEND ANGLE RACO. BRAND SCREW SIZE #8-32 TPI X 1/4 INCH L INCLUDES GASKET AND COVER
  • DIE-CAST ZINC MATERIAL
  • 1-35/64 INCH OD SIZE
  • RIGID CONDUIT IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • RACO. BRAND
  • SCREW SIZE #8-32 TPI X 1/4 INCH L
  • INCLUDES GASKET AND COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2654
Product Name RIGID/EMT CONDUIT ELBOW JOINT
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details