26522 -- POWER INTERRUPTING RECEPTACLE
Hubbell Incorporated
Power Interrupting Receptacle
26522
Description
STEEL HOUSING MATERIAL
UL, CSA APPROVAL
GROUNDING
4 POLE(S)
600 VAC 60 AMPERE RATING
BRYANT[R] BRAND
MALE FLANGED INLET
Description
STEEL HOUSING MATERIAL
UL, CSA APPROVAL
GROUNDING
4 POLE(S)
600 VAC 60 AMPERE RATING
BRYANT[R] BRAND
MALE FLANGED INLET
Datasheet
Suppliers
Power Interrupting Receptacle
26522
STEEL HOUSING MATERIAL
UL, CSA APPROVAL
GROUNDING
4 POLE(S)
600 VAC 60 AMPERE RATING
BRYANT[R] BRAND
MALE FLANGED INLET
- STEEL HOUSING MATERIAL
- UL, CSA APPROVAL
- GROUNDING
- 4 POLE(S)
- 600 VAC 60 AMPERE RATING
- BRYANT[R] BRAND
- MALE FLANGED INLET
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
26522 |
|
Product Name
|
Power Interrupting Receptacle |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL; CSA
|
|
Voltage Rating
|
600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Plug; Receptacle
Configuration
IEC
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Applications
Residential
Mounting Style
Wall / Box
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details