Hubbell Incorporated Power Interrupting Receptacle 26421

Description
STEEL HOUSING MATERIAL UL, CSA APPROVAL GROUNDING 3 POLE(S) 600 VAC 60 AMPERE RATING BRYANT[R] BRAND FEMALE FLANGED
Datasheet
Description
STEEL HOUSING MATERIAL UL, CSA APPROVAL GROUNDING 3 POLE(S) 600 VAC 60 AMPERE RATING BRYANT[R] BRAND FEMALE FLANGED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 26421 - Hubbell Incorporated
Orange, CT, USA
Power Interrupting Receptacle
26421
Power Interrupting Receptacle 26421
STEEL HOUSING MATERIAL UL, CSA APPROVAL GROUNDING 3 POLE(S) 600 VAC 60 AMPERE RATING BRYANT[R] BRAND FEMALE FLANGED
  • STEEL HOUSING MATERIAL
  • UL, CSA APPROVAL
  • GROUNDING
  • 3 POLE(S)
  • 600 VAC 60 AMPERE RATING
  • BRYANT[R] BRAND
  • FEMALE FLANGED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 26421
Product Name Power Interrupting Receptacle
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details