Hubbell Electrical Products Rigid/EMT Conduit Connector 2639

Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 2-1/2 INCH RIGID/EMT/IMC CONDUIT USED ON 3/4 INCH THREAD LENGTH UL APPROVAL 2-17/32 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 2-1/2 INCH RIGID/EMT/IMC CONDUIT USED ON 3/4 INCH THREAD LENGTH UL APPROVAL 2-17/32 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2639 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2639
Rigid/EMT Conduit Connector 2639
SET SCREW TYPE DIE CAST ZINC MATERIAL 2-1/2 INCH RIGID/EMT/IMC CONDUIT USED ON 3/4 INCH THREAD LENGTH UL APPROVAL 2-17/32 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE CAST ZINC MATERIAL
  • 2-1/2 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 3/4 INCH THREAD LENGTH
  • UL APPROVAL
  • 2-17/32 INCH DIAMETER
  • 20 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2639
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details