Hubbell Electrical Products Rigid/EMT Conduit Connector 2637

Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-31/32 INCH RIGID/EMT/IMC CONDUIT USED ON 5/8 INCH THREAD LENGTH UL APPROVAL 1-53/64 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-31/32 INCH RIGID/EMT/IMC CONDUIT USED ON 5/8 INCH THREAD LENGTH UL APPROVAL 1-53/64 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2637 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2637
Rigid/EMT Conduit Connector 2637
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-31/32 INCH RIGID/EMT/IMC CONDUIT USED ON 5/8 INCH THREAD LENGTH UL APPROVAL 1-53/64 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE CAST ZINC MATERIAL
  • 1-31/32 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 5/8 INCH THREAD LENGTH
  • UL APPROVAL
  • 1-53/64 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2637
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 754193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Cold Rolled Steel
View Details