Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2632

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1-1/2 INCH SET SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 3/64 INCH THROAT INNER DIAMETER 39/64 INCH SCREW SIZE #10-24 TPI X 1/2 INCH L USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1-1/2 INCH SET SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 3/64 INCH THROAT INNER DIAMETER 39/64 INCH SCREW SIZE #10-24 TPI X 1/2 INCH L USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2632 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2632
Armored Cable/Flex Conduit Connector 2632
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1-1/2 INCH SET SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 3/64 INCH THROAT INNER DIAMETER 39/64 INCH SCREW SIZE #10-24 TPI X 1/2 INCH L USED ON FLEXIBLE METAL CONDUIT
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1-1/2 INCH
  • SET SCREW INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • THREAD LENGTH 3/64 INCH
  • THROAT INNER DIAMETER 39/64 INCH
  • SCREW SIZE #10-24 TPI X 1/2 INCH L
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2632
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details