Hubbell Wiring Device-Kellems Duplex/Single Receptacle 26252-CHW

Description
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT
Datasheet
Description
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26252-CHW - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
26252-CHW
Duplex/Single Receptacle 26252-CHW
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT

DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26252-CHW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers