DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);
Hubbell Wiring Device-Kellems | |
---|---|
Product Category | Power Connectors |
Product Number | 26242-BK |
Product Name | Duplex/Single Receptacle |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Single; Duplex |
Applications | Specification |
Standards / Certifications | UL |