Hubbell Electrical Products Rigid/EMT Conduit Coupling 2623

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1-7/8 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-9/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEIGHT 1-15/64 INCH SCREW SIZE #10-24 TPI X 5/16 INCH L
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1-7/8 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-9/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEIGHT 1-15/64 INCH SCREW SIZE #10-24 TPI X 5/16 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2623 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2623
Rigid/EMT Conduit Coupling 2623
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1-7/8 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-9/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEIGHT 1-15/64 INCH SCREW SIZE #10-24 TPI X 5/16 INCH L
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1-7/8 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-9/64 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • RACO[R] BRAND
  • HEIGHT 1-15/64 INCH
  • SCREW SIZE #10-24 TPI X 5/16 INCH L
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2623
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details