Hubbell Wiring Device-Kellems Duplex/Single Receptacle 26222-HGI

Description
DUPLEX, DECORATOR, ILLUMINATED, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); COR
Datasheet
Description
DUPLEX, DECORATOR, ILLUMINATED, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); COR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26222-HGI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
26222-HGI
Duplex/Single Receptacle 26222-HGI
DUPLEX, DECORATOR, ILLUMINATED, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); COR

DUPLEX, DECORATOR, ILLUMINATED, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); COR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26222-HGI
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
AC Power Entry Modules - 4301.1401 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details