Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2611

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1-1/2 INCH SCREW-IN INSTALLATION UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 250 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1-1/2 INCH SCREW-IN INSTALLATION UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 250 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2611 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2611
Armored Cable/Flex Conduit Connector 2611
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1-1/2 INCH SCREW-IN INSTALLATION UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 250 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1-1/2 INCH
  • SCREW-IN INSTALLATION
  • UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 250 PER CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • DUPLEX CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2611
Product Name Armored Cable/Flex Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details