Hubbell Electrical Products Rigid/EMT Conduit Connector 2606

Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 2-13/64 INCH RIGID/EMT/IMC CONDUIT USED ON 47/64 INCH THREAD LENGTH UL APPROVAL 2-3/64 INCH DIAMETER 40 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet
Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 2-13/64 INCH RIGID/EMT/IMC CONDUIT USED ON 47/64 INCH THREAD LENGTH UL APPROVAL 2-3/64 INCH DIAMETER 40 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2606 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2606
Rigid/EMT Conduit Connector 2606
SET SCREW TYPE DIE CAST ZINC MATERIAL 2-13/64 INCH RIGID/EMT/IMC CONDUIT USED ON 47/64 INCH THREAD LENGTH UL APPROVAL 2-3/64 INCH DIAMETER 40 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
  • SET SCREW TYPE
  • DIE CAST ZINC MATERIAL
  • 2-13/64 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 47/64 INCH THREAD LENGTH
  • UL APPROVAL
  • 2-3/64 INCH DIAMETER
  • 40 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2606
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details