Hubbell Electrical Products Rigid/EMT Conduit Connector 2604

Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-35/64 INCH RIGID/EMT/IMC CONDUIT USED ON 35/64 INCH THREAD LENGTH UL APPROVAL 1-27/64 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet
Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-35/64 INCH RIGID/EMT/IMC CONDUIT USED ON 35/64 INCH THREAD LENGTH UL APPROVAL 1-27/64 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2604 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2604
Rigid/EMT Conduit Connector 2604
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-35/64 INCH RIGID/EMT/IMC CONDUIT USED ON 35/64 INCH THREAD LENGTH UL APPROVAL 1-27/64 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
  • SET SCREW TYPE
  • DIE CAST ZINC MATERIAL
  • 1-35/64 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 35/64 INCH THREAD LENGTH
  • UL APPROVAL
  • 1-27/64 INCH DIAMETER
  • 200 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2604
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details