Hubbell Electrical Products Square Box - Steel 260

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 3-1/4 INCH UL 514A, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 66.7 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) (3/4 INCH, 1 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES, (2) (3/4 INCH, 1 INCH) CONDUIT THREADED KNOCKOUT SIDES, (2) (1 INCH, 1-1/4 INCH) CONDUIT THREADED KNOCKOUT SID KNOCKOUT SIZE 12 KNOCKOUT(S) (4) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 3-1/4 INCH UL 514A, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 66.7 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) (3/4 INCH, 1 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES, (2) (3/4 INCH, 1 INCH) CONDUIT THREADED KNOCKOUT SIDES, (2) (1 INCH, 1-1/4 INCH) CONDUIT THREADED KNOCKOUT SID KNOCKOUT SIZE 12 KNOCKOUT(S) (4) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 260 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
260
Square Box - Steel 260
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 3-1/4 INCH UL 514A, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 66.7 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) (3/4 INCH, 1 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES, (2) (3/4 INCH, 1 INCH) CONDUIT THREADED KNOCKOUT SIDES, (2) (1 INCH, 1-1/4 INCH) CONDUIT THREADED KNOCKOUT SID KNOCKOUT SIZE 12 KNOCKOUT(S) (4) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4-11/16 INCH
  • 4-11/16 INCH
  • 3-1/4 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 10 STANDARD PACKAGE
  • 66.7 CU INCH CAPACITY
  • (2) 1/2 INCH CONDUIT BOTTOM, (2) (3/4 INCH, 1 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES, (2) (3/4 INCH, 1 INCH) CONDUIT THREADED KNOCKOUT SIDES, (2) (1 INCH, 1-1/4 INCH) CONDUIT THREADED KNOCKOUT SID KNOCKOUT SIZE
  • 12 KNOCKOUT(S)
  • (4) BOTTOM, (8) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 260
Product Name Square Box - Steel
Type Junction Box
Length 4.69 inch (119 mm)
Width 4.69 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details