Hubbell Electrical Products Square Box - Steel 258SM

Description
WELDED PRE GALVANIZED 0.0625 INCH STEEL MATERIAL 4-11/16 INCH 4.6875 WIDTH IN INCH 4-11/16 INCH 4.6875 HEIGHT IN INCH 2-1/8 INCH 2.125 DEPTH IN INCH UL 514-A APPROVAL SURFACE MOUNTING 25 STANDARD PACKAGE 42 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1 INCH CONDUIT SIDES KNOCKOUT SIZE 12 KNOCKOUT(S) (4) BOTTOM, (8) SIDE KNOCKOUT LOCATION HUBBELL[R], RACO[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS1 INCLUSION GROUNDING SCREW, STANDARD PIGTAIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
WELDED PRE GALVANIZED 0.0625 INCH STEEL MATERIAL 4-11/16 INCH 4.6875 WIDTH IN INCH 4-11/16 INCH 4.6875 HEIGHT IN INCH 2-1/8 INCH 2.125 DEPTH IN INCH UL 514-A APPROVAL SURFACE MOUNTING 25 STANDARD PACKAGE 42 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1 INCH CONDUIT SIDES KNOCKOUT SIZE 12 KNOCKOUT(S) (4) BOTTOM, (8) SIDE KNOCKOUT LOCATION HUBBELL[R], RACO[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS1 INCLUSION GROUNDING SCREW, STANDARD PIGTAIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 258SM - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
258SM
Square Box - Steel 258SM
WELDED PRE GALVANIZED 0.0625 INCH STEEL MATERIAL 4-11/16 INCH 4.6875 WIDTH IN INCH 4-11/16 INCH 4.6875 HEIGHT IN INCH 2-1/8 INCH 2.125 DEPTH IN INCH UL 514-A APPROVAL SURFACE MOUNTING 25 STANDARD PACKAGE 42 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1 INCH CONDUIT SIDES KNOCKOUT SIZE 12 KNOCKOUT(S) (4) BOTTOM, (8) SIDE KNOCKOUT LOCATION HUBBELL[R], RACO[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS1 INCLUSION GROUNDING SCREW, STANDARD PIGTAIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • WELDED PRE GALVANIZED 0.0625 INCH STEEL MATERIAL
  • 4-11/16 INCH
  • 4.6875 WIDTH IN INCH
  • 4-11/16 INCH
  • 4.6875 HEIGHT IN INCH
  • 2-1/8 INCH
  • 2.125 DEPTH IN INCH
  • UL 514-A APPROVAL
  • SURFACE MOUNTING
  • 25 STANDARD PACKAGE
  • 42 CU INCH CAPACITY
  • (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 12 KNOCKOUT(S)
  • (4) BOTTOM, (8) SIDE KNOCKOUT LOCATION
  • HUBBELL[R], RACO[R] BRAND
  • APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS1
  • INCLUSION GROUNDING SCREW, STANDARD PIGTAIL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 258SM
Product Name Square Box - Steel
Type Junction Box
Length 4.69 inch (119 mm)
Width 4.69 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details