Hubbell Electrical Products Square Box - Steel 256

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 3-3/4 INCH 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL WALL MOUNTING 25 STANDARD PACKAGE 40.5 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (12) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 3-3/4 INCH 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL WALL MOUNTING 25 STANDARD PACKAGE 40.5 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (12) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 256 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
256
Square Box - Steel 256
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 3-3/4 INCH 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL WALL MOUNTING 25 STANDARD PACKAGE 40.5 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (12) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 3-3/4 INCH
  • 3-3/4 INCH
  • 3-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • 25 STANDARD PACKAGE
  • 40.5 CU INCH CAPACITY
  • (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (12) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 256
Product Name Square Box - Steel
Type Junction Box
Length 3.75 inch (95.25 mm)
Width 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details