Hubbell Electrical Products Square Box - Steel 255

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 3-3/4 INCH 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL FM BRACKET FLUSH MOUNTING 10 STANDARD PACKAGE 40.5 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (10) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (4) BOTTOM, (10) SIDES KNOCKOUT LOCATION RACO[R], RETRO RING[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 3-3/4 INCH 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL FM BRACKET FLUSH MOUNTING 10 STANDARD PACKAGE 40.5 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (10) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (4) BOTTOM, (10) SIDES KNOCKOUT LOCATION RACO[R], RETRO RING[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 255 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
255
Square Box - Steel 255
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 3-3/4 INCH 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL FM BRACKET FLUSH MOUNTING 10 STANDARD PACKAGE 40.5 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (10) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (4) BOTTOM, (10) SIDES KNOCKOUT LOCATION RACO[R], RETRO RING[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 3-3/4 INCH
  • 3-3/4 INCH
  • 3-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • FM BRACKET FLUSH MOUNTING
  • 10 STANDARD PACKAGE
  • 40.5 CU INCH CAPACITY
  • (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (10) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE
  • 14 KNOCKOUT(S)
  • (4) BOTTOM, (10) SIDES KNOCKOUT LOCATION
  • RACO[R], RETRO RING[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 255
Product Name Square Box - Steel
Type Junction Box
Length 3.75 inch (95.25 mm)
Width 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers