Hubbell Wiring Device-Kellems Locking Device Connector 2534

Description
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL
Datasheet
Description
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 2534 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
2534
Locking Device Connector 2534
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL

POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 2534
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877066-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Heavy Duty Power Connectors - 29131M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details