Hubbell Electrical Products Service Entrance Cable Connector 2498

Description
DIE-CAST ZINC MATERIAL 2-13/32 INCH UNDERGROUND FEEDER CABLE USED ON 49/64 INCH THREAD LENGTH 0.83 INCH X 1.41 INCH MAX. OPENING (3) 3/0 AWG SERVICE ENTRANCE CABLE CABLE SIZE UL 514B APPROVAL 2-37/64 INCH DIAMETER 2 INCH TRADE SIZE LIQUIDTIGHT
Datasheet
Description
DIE-CAST ZINC MATERIAL 2-13/32 INCH UNDERGROUND FEEDER CABLE USED ON 49/64 INCH THREAD LENGTH 0.83 INCH X 1.41 INCH MAX. OPENING (3) 3/0 AWG SERVICE ENTRANCE CABLE CABLE SIZE UL 514B APPROVAL 2-37/64 INCH DIAMETER 2 INCH TRADE SIZE LIQUIDTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 2498 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Cable Connector
2498
Service Entrance Cable Connector 2498
DIE-CAST ZINC MATERIAL 2-13/32 INCH UNDERGROUND FEEDER CABLE USED ON 49/64 INCH THREAD LENGTH 0.83 INCH X 1.41 INCH MAX. OPENING (3) 3/0 AWG SERVICE ENTRANCE CABLE CABLE SIZE UL 514B APPROVAL 2-37/64 INCH DIAMETER 2 INCH TRADE SIZE LIQUIDTIGHT
  • DIE-CAST ZINC MATERIAL
  • 2-13/32 INCH
  • UNDERGROUND FEEDER CABLE USED ON
  • 49/64 INCH THREAD LENGTH
  • 0.83 INCH X 1.41 INCH MAX. OPENING
  • (3) 3/0 AWG SERVICE ENTRANCE CABLE CABLE SIZE
  • UL 514B APPROVAL
  • 2-37/64 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • LIQUIDTIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2498
Product Name Service Entrance Cable Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details