Hubbell Electrical Products Service Entrance Cable Connector 2485

Description
DIE CAST ZINC MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.56 INCH X 0.92 INCH MAX. OPENING (3) 3 AWG CABLE SIZE UL APPROVAL 1-1/4 INCH TRADE SIZE LIQUID TIGHT HUBBELL. BRAND
Datasheet
Description
DIE CAST ZINC MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.56 INCH X 0.92 INCH MAX. OPENING (3) 3 AWG CABLE SIZE UL APPROVAL 1-1/4 INCH TRADE SIZE LIQUID TIGHT HUBBELL. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 2485 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Cable Connector
2485
Service Entrance Cable Connector 2485
DIE CAST ZINC MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.56 INCH X 0.92 INCH MAX. OPENING (3) 3 AWG CABLE SIZE UL APPROVAL 1-1/4 INCH TRADE SIZE LIQUID TIGHT HUBBELL. BRAND
  • DIE CAST ZINC MATERIAL
  • UNDERGROUND FEEDER CABLE USED ON
  • 0.56 INCH X 0.92 INCH MAX. OPENING
  • (3) 3 AWG CABLE SIZE
  • UL APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • LIQUID TIGHT
  • HUBBELL. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2485
Product Name Service Entrance Cable Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details