Hubbell Electrical Products Square Box - Steel 248

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (4) 1/2 INCH CONDUIT SIDES, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 11 KNOCKOUT(S) (1) BOTTOM, (10) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (4) 1/2 INCH CONDUIT SIDES, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 11 KNOCKOUT(S) (1) BOTTOM, (10) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 248 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
248
Square Box - Steel 248
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (4) 1/2 INCH CONDUIT SIDES, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 11 KNOCKOUT(S) (1) BOTTOM, (10) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 2-1/8 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • CEILING/WALL MOUNTING
  • 25 STANDARD PACKAGE
  • 30.3 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (4) 1/2 INCH CONDUIT SIDES, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 11 KNOCKOUT(S)
  • (1) BOTTOM, (10) SIDES KNOCKOUT LOCATION
  • ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 248
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411RU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details