Hubbell Electrical Products Square Box - Steel 245

Description
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 29.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 29.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 245 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
245
Square Box - Steel 245
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 29.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4-11/16 INCH
  • 4-11/16 INCH
  • 1-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 29.5 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 17 KNOCKOUT(S)
  • (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 245
Product Name Square Box - Steel
Type Junction Box
Length 4.69 inch (119 mm)
Width 4.69 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details