Hubbell Electrical Products Service Entrance Head/Cap 2402

Description
CLAMP-ON TYPE ALUMINUM MATERIAL 2-1/4 INCH W X 2-37/64 INCH D X 2-11/16 INCH H SIZE RIGID CONDUIT/IMC, EMT CONDUIT USED ON UL 514B APPROVAL 1/2 INCH TRADE SIZE 4 HOLE(S) (4) 19/64 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet
Description
CLAMP-ON TYPE ALUMINUM MATERIAL 2-1/4 INCH W X 2-37/64 INCH D X 2-11/16 INCH H SIZE RIGID CONDUIT/IMC, EMT CONDUIT USED ON UL 514B APPROVAL 1/2 INCH TRADE SIZE 4 HOLE(S) (4) 19/64 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 2402 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
2402
Service Entrance Head/Cap 2402
CLAMP-ON TYPE ALUMINUM MATERIAL 2-1/4 INCH W X 2-37/64 INCH D X 2-11/16 INCH H SIZE RIGID CONDUIT/IMC, EMT CONDUIT USED ON UL 514B APPROVAL 1/2 INCH TRADE SIZE 4 HOLE(S) (4) 19/64 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
  • CLAMP-ON TYPE
  • ALUMINUM MATERIAL
  • 2-1/4 INCH W X 2-37/64 INCH D X 2-11/16 INCH H SIZE
  • RIGID CONDUIT/IMC, EMT CONDUIT USED ON
  • UL 514B APPROVAL
  • 1/2 INCH TRADE SIZE
  • 4 HOLE(S)
  • (4) 19/64 INCH HOLE SIZE
  • INSULATOR MATERIAL PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2402
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details