Hubbell Electrical Products Square Box - Steel 232SM

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION RACO[R], TKO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION RACO[R], TKO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 232SM - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
232SM
Square Box - Steel 232SM
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION RACO[R], TKO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 2-1/8 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 30.3 CU INCH CAPACITY
  • (2) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 17 KNOCKOUT(S)
  • (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION
  • RACO[R], TKO[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 232SM
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details