Hubbell Incorporated Locking Device Plug 23014HG

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 3 WIRE(S) UL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUST TIGHT 0.3 TO 0.65 INCH CORD SIZE BRYANT. BRAND APPLICATION HOSPITAL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 3 WIRE(S) UL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUST TIGHT 0.3 TO 0.65 INCH CORD SIZE BRYANT. BRAND APPLICATION HOSPITAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 23014HG - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
23014HG
Locking Device Plug 23014HG
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 3 WIRE(S) UL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUST TIGHT 0.3 TO 0.65 INCH CORD SIZE BRYANT. BRAND APPLICATION HOSPITAL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • DUST TIGHT
  • 0.3 TO 0.65 INCH CORD SIZE
  • BRYANT. BRAND
  • APPLICATION HOSPITAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 23014HG
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Dust Proof
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.00 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F42S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/30 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers