Hubbell Electrical Products Rigid/EMT Conduit Coupling 2272

Description
SCREW-IN TYPE DIE-CAST ZINC MATERIAL 1-51/64 INCH FLEXIBLE CONDUIT USED ON UL 514B APPROVAL 5/8 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RACO[R] BRAND
Datasheet
Description
SCREW-IN TYPE DIE-CAST ZINC MATERIAL 1-51/64 INCH FLEXIBLE CONDUIT USED ON UL 514B APPROVAL 5/8 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2272 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2272
Rigid/EMT Conduit Coupling 2272
SCREW-IN TYPE DIE-CAST ZINC MATERIAL 1-51/64 INCH FLEXIBLE CONDUIT USED ON UL 514B APPROVAL 5/8 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RACO[R] BRAND
  • SCREW-IN TYPE
  • DIE-CAST ZINC MATERIAL
  • 1-51/64 INCH
  • FLEXIBLE CONDUIT USED ON
  • UL 514B APPROVAL
  • 5/8 INCH DIAMETER
  • 50 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2272
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details