Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2222

Description
45 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1/2 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
45 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1/2 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2222 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2222
Armored Cable/Flex Conduit Connector 2222
45 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1/2 INCH USED ON FLEXIBLE METAL CONDUIT
  • 45 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • THREAD LENGTH 1/2 INCH
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2222
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details