Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2208

Description
90 DEGREE TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 6-35/64 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 6-35/64 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2208 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2208
Armored Cable/Flex Conduit Connector 2208
90 DEGREE TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 6-35/64 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 6-35/64 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2208
Product Name Armored Cable/Flex Conduit Connector
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details