Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2198

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2-7/64 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 40 STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 19/32 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2-7/64 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 40 STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 19/32 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2198 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2198
Armored Cable/Flex Conduit Connector 2198
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2-7/64 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 40 STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 19/32 INCH USED ON FLEXIBLE METAL CONDUIT
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 2-7/64 INCH
  • SQUEEZE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 40 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
  • THREAD LENGTH 19/32 INCH
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2198
Product Name Armored Cable/Flex Conduit Connector
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details