Hubbell Electrical Products Rigid/EMT Conduit Coupling 2156US

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID/IMC, EMT CONDUIT USED ON UL APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT 215 MODEL
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID/IMC, EMT CONDUIT USED ON UL APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT 215 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2156US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2156US
Rigid/EMT Conduit Coupling 2156US
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID/IMC, EMT CONDUIT USED ON UL APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT 215 MODEL
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • RIGID/IMC, EMT CONDUIT USED ON
  • UL APPROVAL
  • 1 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 215 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2156US
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details