Hubbell Electrical Products Rigid/EMT Conduit Coupling 2150US

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID/IMC, EMT CONDUIT USED ON UL APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT 215 MODEL
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID/IMC, EMT CONDUIT USED ON UL APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT 215 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2150US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2150US
Rigid/EMT Conduit Coupling 2150US
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID/IMC, EMT CONDUIT USED ON UL APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT 215 MODEL
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • RIGID/IMC, EMT CONDUIT USED ON
  • UL APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 215 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2150US
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details