Hubbell Electrical Products Rigid/EMT Conduit Coupling 2150

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.09 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 3.14 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.09 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 3.14 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2150 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2150
Rigid/EMT Conduit Coupling 2150
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.09 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 3.14 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4.09 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 3.14 INCH DIAMETER
  • 5 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CORROSION RESISTANT, CONCRETETIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2150
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details