Hubbell Electrical Products Rigid/EMT Conduit Connector 2146

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.46 INCH EMT CONDUIT USED ON 0.717 INCH THREAD LENGTH UL 514B APPROVAL 4.56 INCH DIAMETER 1 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, DRY LOCATION
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.46 INCH EMT CONDUIT USED ON 0.717 INCH THREAD LENGTH UL 514B APPROVAL 4.56 INCH DIAMETER 1 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, DRY LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2146 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2146
Rigid/EMT Conduit Connector 2146
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.46 INCH EMT CONDUIT USED ON 0.717 INCH THREAD LENGTH UL 514B APPROVAL 4.56 INCH DIAMETER 1 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, DRY LOCATION
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 3.46 INCH
  • EMT CONDUIT USED ON
  • 0.717 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 4.56 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE TIGHT, CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
  • APPLICATION COMMERCIAL, DRY LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2146
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.1 inch (28 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details