Hubbell Electrical Products Rigid/EMT Conduit Connector 2140US

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL EMT CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE NUMBER OF SET SCREW 2 214 MODEL
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL EMT CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE NUMBER OF SET SCREW 2 214 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2140US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2140US
Rigid/EMT Conduit Connector 2140US
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL EMT CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE NUMBER OF SET SCREW 2 214 MODEL
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • NUMBER OF SET SCREW 2
  • 214 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2140US
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details