Hubbell Incorporated
Surge Suppression Receptacle
21254SILA
Datasheet
Suppliers
QUAD TYPE
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
QUADPLEX[R] BRAND
APPLICABLE STANDARD ANSI, IEEE C62.41
MATERIAL LEXAN[R]
21254 MODEL
QUAD TYPE
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
QUADPLEX[R] BRAND
APPLICABLE STANDARD ANSI, IEEE C62.41
MATERIAL LEXAN[R]
21254 MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
Power Connectors
Product Number
21254SILA
Product Name
Surge Suppression Receptacle
Power Type
AC Power Connector
Device Type
Receptacle
Standards / Certifications
UL; CSA; NOM; CE
Voltage Rating
125 volts
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Plug
Configuration
NEMA; Other; NEMA 5-15
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Power Type
AC Power Connector; DC Power Connector
Device Type
Receptacle
Voltage Rating
? to 7 volts
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers