Hubbell Incorporated Surge Suppression Receptacle 21254HSIA

Description
QUAD TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN[R] 21254 MODEL
Datasheet
Description
QUAD TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN[R] 21254 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 21254HSIA - Hubbell Incorporated
Orange, CT, USA
Surge Suppression Receptacle
21254HSIA
Surge Suppression Receptacle 21254HSIA
QUAD TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN[R] 21254 MODEL
  • QUAD TYPE
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • QUADPLEX[R] BRAND
  • APPLICABLE STANDARD ANSI, IEEE C62.41
  • MATERIAL LEXAN[R]
  • 21254 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 21254HSIA
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-15R Locking Device - Q-824 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F42S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Non-Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4525 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details