Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2106

Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-15/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-15/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2106 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2106
Armored Cable/Flex Conduit Connector 2106
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-15/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-15/32 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2106
Product Name Armored Cable/Flex Conduit Connector
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details