Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2104-8

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-11/16 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 33/64 INCH CONNECTOR BODY WIDTH 2-25/64 INCH
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-11/16 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 33/64 INCH CONNECTOR BODY WIDTH 2-25/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2104-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2104-8
Armored Cable/Flex Conduit Connector 2104-8
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-11/16 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 33/64 INCH CONNECTOR BODY WIDTH 2-25/64 INCH
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-11/16 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 5 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • THREAD LENGTH 33/64 INCH
  • CONNECTOR BODY WIDTH 2-25/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2104-8
Product Name Armored Cable/Flex Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details