DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2
Hubbell Wiring Device-Kellems | |
---|---|
Product Category | Power Connectors |
Product Number | 2095-TRSW |
Product Name | GFCI Duplex Receptacle |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Duplex |
Applications | Specification |
Standards / Certifications | UL; CSA |