Hubbell Electrical Products Rigid/EMT Conduit Coupling 2028US

Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 3.7 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 2.39 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 3.7 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 2.39 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2028US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2028US
Rigid/EMT Conduit Coupling 2028US
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 3.7 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 2.39 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 3.7 INCH
  • EMT CONDUIT USED ON
  • UL C22.2, UL (CANADA AND US) APPROVAL
  • 2.39 INCH DIAMETER
  • 5 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2028US
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details